Vishay Precision Group Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay THJP2512AST1

Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:15°C/W; Dielectric Strength:-; External Length:0.252"; External Width:0.126" RoHS Compliant: Yes
Datasheet
Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:15°C/W; Dielectric Strength:-; External Length:0.252"; External Width:0.126" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay - 59AJ2397 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay
59AJ2397
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay 59AJ2397
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:15°C/W; Dielectric Strength:-; External Length:0.252"; External Width:0.126" RoHS Compliant: Yes

THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:15°C/W; Dielectric Strength:-; External Length:0.252"; External Width:0.126" RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Jumper, 2512 Rohs Compliant Vishay - 14AJ2741 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, 2512 Rohs Compliant Vishay
14AJ2741
Thermal Jumper, 2512 Rohs Compliant Vishay 14AJ2741
THERMAL JUMPER, 2512 ROHS COMPLIANT: YES

THERMAL JUMPER, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 59AJ2397 14AJ2741
Product Name Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay Thermal Jumper, 2512 Rohs Compliant Vishay
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Pads - 2457305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details
Two Component, Silver Conductive Epoxy Adhesive - EP21TDCS-LO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details