Vishay Precision Group Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay THJP1225AST1

Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252" RoHS Compliant: Yes
Datasheet
Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay - 59AJ2395 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay
59AJ2395
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay 59AJ2395
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252" RoHS Compliant: Yes

THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.126"; External Width:0.252" RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Jumper, 1225 Rohs Compliant Vishay - 14AJ2740 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, 1225 Rohs Compliant Vishay
14AJ2740
Thermal Jumper, 1225 Rohs Compliant Vishay 14AJ2740
THERMAL JUMPER, 1225 ROHS COMPLIANT: YES

THERMAL JUMPER, 1225 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 59AJ2395 14AJ2740
Product Name Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay Thermal Jumper, 1225 Rohs Compliant Vishay
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9692B - MacDermid Alpha Electronics Solutions
Specs
Type Optical
Cure / Technology Single Component
Form / Shape Liquid; Grease, Paste
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal conductive gel for electronics manufacturer - SE80 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details