Vishay Precision Group Heatsinks THJP0805AST1

Description
Thermal Jumper Thermawick SMT 0805
Request a Quote
Description
Thermal Jumper Thermawick SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 2301350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
2301350
Heatsinks 2301350
Thermal Jumper Thermawick SMT 0805

Thermal Jumper Thermawick SMT 0805

Supplier's Site
Heatsinks - 2301351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
2301351P
Heatsinks 2301351P
Thermal Jumper Thermawick SMT 0805

Thermal Jumper Thermawick SMT 0805

Supplier's Site
Heatsinks - 2301351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
2301351
Heatsinks 2301351
Vishay THJP0805AST1 Thermal Jumper Chip

Vishay THJP0805AST1 Thermal Jumper Chip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Heat Sinks
Product Number 2301350
Product Name Heatsinks
L 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846743 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 14 mm (0.5512 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details