Vishay Precision Group Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay THJP0612AST1

Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.063"; External Width:0.126" RoHS Compliant: Yes
Datasheet
Description
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.063"; External Width:0.126" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay - 59AJ2389 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay
59AJ2389
Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay 59AJ2389
THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.063"; External Width:0.126" RoHS Compliant: Yes

THERMAL JUMPER, ALUMI NITRIDE, 170 W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:4°C/W; Dielectric Strength:-; External Length:0.063"; External Width:0.126" RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Jumper, 0612 Rohs Compliant Vishay - 14AJ2737 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, 0612 Rohs Compliant Vishay
14AJ2737
Thermal Jumper, 0612 Rohs Compliant Vishay 14AJ2737
THERMAL JUMPER, 0612 ROHS COMPLIANT: YES

THERMAL JUMPER, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 59AJ2389 14AJ2737
Product Name Thermal Jumper, Alumi Nitride, 170 W/m.k; Thermal Conductivity Vishay Thermal Jumper, 0612 Rohs Compliant Vishay
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Thermal Resistance Carbon Fiber Thermal Gap Pad for Semiconductor Heat Sinks - CSF45 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Silver Filled, Electrically Conductive Epoxy - EP21TDCS - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details