Vishay Precision Group Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay THJP0603ABT1

Description
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033"
Datasheet
Description
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay - 59AJ2386 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay
59AJ2386
Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay 59AJ2386
THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m. K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033"

THERMAL JUMPER, ALUMI NITRIDE, 170W/M.K; Thermal Conductivity:170W/m.K; Conductive Material:Aluminium Nitride; Thickness:0.03"; Thermal Impedance:14°C/W; Dielectric Strength:-; External Length:0.061"; External Width:0.033"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 59AJ2386
Product Name Thermal Jumper, Alumi Nitride, 170W/m.k; Thermal Conductivity Vishay
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Thermal Pads - 2457305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details
Underfill Epoxy Offers Thermal Conductivity And Electrical Insulation - EP29LPTCHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details