Vishay Precision Group Tantalum Capacitors TH4C476K016C0800

Description
TH4476K016CC0800
Request a Quote
Description
TH4476K016CC0800
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, has a capacitance of 47 OºF with a tolerance of ±10% and a voltage rating of 16 V. It is RoHS compliant and designed for high-temperature applications, with an operating temperature range of -55 °C to +175 °C. The capacitor is suitable for automotive and industrial applications, and it has been 100% surge current tested. The device is available in standard EIA 535BAAC case sizes and features matte tin terminations. It is qualified under AEC-Q200, ensuring reliability in demanding environments. The capacitor's dimensions are consistent with the specified case code, making it compatible with various PCB designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, has a capacitance of 47 OºF with a tolerance of ±10% and a voltage rating of 16 V. It is RoHS compliant and designed for high-temperature applications, with an operating temperature range of -55 °C to +175 °C. The capacitor is suitable for automotive and industrial applications, and it has been 100% surge current tested. The device is available in standard EIA 535BAAC case sizes and features matte tin terminations. It is qualified under AEC-Q200, ensuring reliability in demanding environments. The capacitor's dimensions are consistent with the specified case code, making it compatible with various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TH4C476K016C0800CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TH4C476K016C0800CT-ND
Tantalum Capacitors 718-TH4C476K016C0800CT-ND
TH4476K016CC0800

TH4476K016CC0800

Buy Now Datasheet
Tantalum Capacitors - 718-TH4C476K016C0800DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TH4C476K016C0800DKR-ND
Tantalum Capacitors 718-TH4C476K016C0800DKR-ND
TH4476K016CC0800

TH4476K016CC0800

Buy Now Datasheet
Tantalum Capacitors - 718-TH4C476K016C0800TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TH4C476K016C0800TR-ND
Tantalum Capacitors 718-TH4C476K016C0800TR-ND
TH4476K016CC0800

TH4476K016CC0800

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH4C476K016C0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH4C476K016C0800
Capacitors - Tantalum Capacitors TH4C476K016C0800
TH4476K016CC0800

TH4476K016CC0800

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 16 V Rohs Compliant Vishay - 08X2039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 16 V Rohs Compliant Vishay
08X2039
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 16 V Rohs Compliant Vishay 08X2039
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 47 F, 10%, 16 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 47 F, 10%, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TH4C476K016C0800CT-ND 718-TH4C476K016C0800DKR-ND TH4C476K016C0800 08X2039
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 47 F, 10%, 16 V Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers