Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TH4C476K010C0500

Description
Manufacturer: Vishay Sprague Win Source Part Number: 1330538-TH4C476K010C 0500 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: Automotive Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 175°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1910-1,718-1910- 2,718-1910-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 1330538-TH4C476K010C 0500 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: Automotive Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 175°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1910-1,718-1910- 2,718-1910-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1330538-TH4C476K010C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330538-TH4C476K010C0500
Capacitors - Tantalum Capacitors 1330538-TH4C476K010C0500
Manufacturer: Vishay Sprague Win Source Part Number: 1330538-TH4C476K010C 0500 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: Automotive Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 175°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1910-1,718-1910- 2,718-1910-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1330538-TH4C476K010C0500
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: Automotive
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1910-1,718-1910-2,718-1910-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V Capacitor
59-TH4C476K010C0500
SMD 47uF 10V Capacitor 59-TH4C476K010C0500
47uF 10V Tantalum Capacitor, 500mR ESR, 175°C, SMD Product overview: TH4C476K010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH4C476K010C0500 can be used for catalog matching and distributor lookup.

47uF 10V Tantalum Capacitor, 500mR ESR, 175°C, SMD Product overview: TH4C476K010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH4C476K010C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1910-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1910-1-ND
Tantalum Capacitors 718-1910-1-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1910-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1910-2-ND
Tantalum Capacitors 718-1910-2-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1910-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1910-6-ND
Tantalum Capacitors 718-1910-6-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TH4C476K010C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH4C476K010C0500
Tantalum Capacitors TH4C476K010C0500
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH4C476K010C0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH4C476K010C0500
Capacitors - Tantalum Capacitors TH4C476K010C0500
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330538-TH4C476K010C0500 59-TH4C476K010C0500 718-1910-1-ND 718-1910-6-ND TH4C476K010C0500 TH4C476K010C0500
Product Name Capacitors - Tantalum Capacitors SMD 47uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers