22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.4Ohm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 22 F, 10%, 10 V RoHS Compliant: Yes
CAP TANT 22UF 10% 10V 2312
CAP TANT 22UF 10% 10V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TH4C226K010C1400-ND | 08X2036 | TH4C226K010C1400 | TH4C226K010C1400 |
| Product Name | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 22 F, 10%, 10 V Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |