The Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, part number 08X2033, has a capacitance of 22 OºF with a tolerance of ±10% and a voltage rating of 10 V. It operates effectively within a temperature range of -55 °C to +175 °C, making it suitable for high-temperature applications. This capacitor is AEC-Q200 qualified, ensuring it meets automotive standards, and is 100% surge current tested. It features RoHS-compliant terminations available in matte tin. The capacitor is designed for applications in automotive and industrial environments, where reliability and performance are critical. Its dimensions conform to standard EIA sizes, and it includes a glue pad for optional attachment.
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 22 F, 10%, 10 V RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TH4B226K010C1600DKR-ND | 718-TH4B226K010C1600CT-ND | TH4B226K010C1600 | 08X2033 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 22 F, 10%, 10 V Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |