10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 10 F, 10%, 16 V RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TH4 Series, 10 F, 10%, 16 V
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TH4B106K016C2000DKR-ND | 718-TH4B106K016C2000CT-ND | 08X2031 | 77T1141 | TH4B106K016C2000 | TH4B106K016C2000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 10 F, 10%, 16 V Rohs Compliant Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Th4 Series, 10 F, 10%, 16 V Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |