The TH3E686K020E0600 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 68 µF with a tolerance of ±10% and a voltage rating of 20 V DC. This capacitor is AEC-Q200 qualified, ensuring reliability in automotive and industrial applications. It is surge current tested and available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is packaged in standard EIA 535BAAC case sizes, making it suitable for various PCB designs. Its moisture sensitivity level is classified as level 1, indicating good handling characteristics. The product is ideal for use in high-temperature sensors and automotive applications where performance and reliability are critical.
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
CAP TANT 68UF 10% 20V 2917
CAP TANT 68UF 10% 20V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3E686K020E0600-ND | TH3E686K020E0600 | TH3E686K020E0600 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |