The TH3C226M016C1000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 22 OºF and a voltage rating of 16 V DC, with a capacitance tolerance of ±20%. This capacitor is AEC-Q200 qualified, making it suitable for automotive applications, and features 100% surge current testing. The device is available with RoHS-compliant terminations, including matte tin and gold options. It is packaged in a standard EIA 535BAAC case size, ensuring compatibility with various mounting systems. The capacitor is also rated for moisture sensitivity level 1, indicating its robustness in humid environments. Applications include automotive, industrial, and high-temperature sensors.
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
CAP TANT 22UF 20% 16V 2312
CAP TANT 22UF 20% 16V 2312
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3C226M016C1000-ND | TH3C226M016C1000 | TH3C226M016C1000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |