Vishay Intertechnology, Inc. Tantalum Capacitors TH3C225M035E2200

Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C225M035E2200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C225M035E2200-ND
Tantalum Capacitors TH3C225M035E2200-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C225M035E2200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C225M035E2200
Capacitors - Tantalum Capacitors TH3C225M035E2200
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - TH3C225M035E2200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C225M035E2200
Tantalum Capacitors TH3C225M035E2200
CAP TANT 2.2UF 20% 35V 2312

CAP TANT 2.2UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C225M035E2200-ND TH3C225M035E2200 TH3C225M035E2200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814583 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details