Vishay Intertechnology, Inc. Tantalum Capacitors TH3C156M010F1800

Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C156M010F1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C156M010F1800-ND
Tantalum Capacitors TH3C156M010F1800-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C156M010F1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C156M010F1800
Tantalum Capacitors TH3C156M010F1800
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C156M010F1800-ND TH3C156M010F1800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details