Vishay Intertechnology, Inc. Tantalum Capacitors TH3C156M010E1800

Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C156M010E1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C156M010E1800-ND
Tantalum Capacitors TH3C156M010E1800-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C156M010E1800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C156M010E1800
Capacitors - Tantalum Capacitors TH3C156M010E1800
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TH3C156M010E1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C156M010E1800
Tantalum Capacitors TH3C156M010E1800
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C156M010E1800-ND TH3C156M010E1800 TH3C156M010E1800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details