Vishay Intertechnology, Inc. Tantalum Capacitors TH3C106M010C1800

Description
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C106M010C1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C106M010C1800-ND
Tantalum Capacitors TH3C106M010C1800-ND
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C106M010C1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C106M010C1800
Tantalum Capacitors TH3C106M010C1800
CAP TANT 10UF 20% 10V 2312

CAP TANT 10UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C106M010C1800-ND TH3C106M010C1800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers