Vishay Intertechnology, Inc. Tantalum Capacitors TH3C106K035F1600

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C106K035F1600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C106K035F1600-ND
Tantalum Capacitors TH3C106K035F1600-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C106K035F1600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C106K035F1600
Tantalum Capacitors TH3C106K035F1600
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3C106K035F1600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C106K035F1600
Capacitors - Tantalum Capacitors TH3C106K035F1600
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C106K035F1600-ND TH3C106K035F1600 TH3C106K035F1600
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details