Vishay Intertechnology, Inc. Tantalum Capacitors TH3B686K6R3D1800

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B686K6R3D1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B686K6R3D1800-ND
Tantalum Capacitors TH3B686K6R3D1800-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B686K6R3D1800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B686K6R3D1800
Capacitors - Tantalum Capacitors TH3B686K6R3D1800
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TH3B686K6R3D1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B686K6R3D1800
Tantalum Capacitors TH3B686K6R3D1800
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B686K6R3D1800-ND TH3B686K6R3D1800 TH3B686K6R3D1800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details