Vishay Intertechnology, Inc. Tantalum Capacitors TH3B686K6R3C1800

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B686K6R3C1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B686K6R3C1800-ND
Tantalum Capacitors TH3B686K6R3C1800-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B686K6R3C1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3B686K6R3C1800
Capacitors - Tantalum Capacitors TH3B686K6R3C1800
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TH3B686K6R3C1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B686K6R3C1800
Tantalum Capacitors TH3B686K6R3C1800
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B686K6R3C1800-ND TH3B686K6R3C1800 TH3B686K6R3C1800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 380LX151M250H012 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers