Vishay Intertechnology, Inc. Tantalum Capacitors TH3B685K025F2400

Description
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B685K025F2400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B685K025F2400-ND
Tantalum Capacitors TH3B685K025F2400-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B685K025F2400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B685K025F2400
Tantalum Capacitors TH3B685K025F2400
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B685K025F2400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B685K025F2400
Capacitors - Tantalum Capacitors TH3B685K025F2400
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B685K025F2400-ND TH3B685K025F2400 TH3B685K025F2400
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers