Vishay Intertechnology, Inc. Tantalum Capacitors TH3B476K6R3D1800

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B476K6R3D1800 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 47 OºF with a tolerance of ±10% and a voltage rating of 6.3 VDC. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin or gold. The device is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. Its moisture sensitivity level is classified as level 1, indicating good reliability in humid environments. The TH3B476K6R3D1800 is ideal for applications requiring stable performance under high temperature and voltage conditions.

Datasheet Summary
Powered by GS/AI

The TH3B476K6R3D1800 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 47 OºF with a tolerance of ±10% and a voltage rating of 6.3 VDC. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin or gold. The device is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. Its moisture sensitivity level is classified as level 1, indicating good reliability in humid environments. The TH3B476K6R3D1800 is ideal for applications requiring stable performance under high temperature and voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B476K6R3D1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B476K6R3D1800-ND
Tantalum Capacitors TH3B476K6R3D1800-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B476K6R3D1800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B476K6R3D1800
Capacitors - Tantalum Capacitors TH3B476K6R3D1800
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TH3B476K6R3D1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B476K6R3D1800
Tantalum Capacitors TH3B476K6R3D1800
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B476K6R3D1800-ND TH3B476K6R3D1800 TH3B476K6R3D1800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details