Vishay Intertechnology, Inc. Tantalum Capacitors TH3B475M025E2800

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B475M025E2800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B475M025E2800-ND
Tantalum Capacitors TH3B475M025E2800-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B475M025E2800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B475M025E2800
Tantalum Capacitors TH3B475M025E2800
CAP TANT 4.7UF 20% 25V 1411

CAP TANT 4.7UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B475M025E2800-ND TH3B475M025E2800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers