Vishay Intertechnology, Inc. Tantalum Capacitors TH3B475M016C2100

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B475M016C2100 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 4.7 OºF and a voltage rating of 16 VDC, with a capacitance tolerance of ±20%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a moisture sensitivity level of 1 and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is surge current tested and complies with standard EIA 535BAAC case sizes. Its performance characteristics include a maximum ESR of 0.22 Ω at 100 kHz and a maximum leakage current that adheres to specified limits. This product is ideal for use in high-temperature sensors and other demanding environments.

Datasheet Summary
Powered by GS/AI

The TH3B475M016C2100 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 4.7 OºF and a voltage rating of 16 VDC, with a capacitance tolerance of ±20%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a moisture sensitivity level of 1 and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is surge current tested and complies with standard EIA 535BAAC case sizes. Its performance characteristics include a maximum ESR of 0.22 Ω at 100 kHz and a maximum leakage current that adheres to specified limits. This product is ideal for use in high-temperature sensors and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B475M016C2100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B475M016C2100-ND
Tantalum Capacitors TH3B475M016C2100-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B475M016C2100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B475M016C2100
Tantalum Capacitors TH3B475M016C2100
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B475M016C2100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B475M016C2100
Capacitors - Tantalum Capacitors TH3B475M016C2100
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B475M016C2100-ND TH3B475M016C2100 TH3B475M016C2100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers