Vishay Intertechnology, Inc. Tantalum Capacitors TH3B475K010D2700

Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.7Ohm
Request a Quote
Description
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.7Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B475K010D2700 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 4.7 OºF, a voltage rating of 10 V DC, and a capacitance tolerance of ±10%. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a moisture sensitivity level of 1 and is available with RoHS-compliant terminations, including matte tin and gold options. The device is surge current tested and adheres to standard EIA 535BAAC case sizes. Its performance characteristics include a maximum ESR of 2.7 Ω at 100 kHz and a maximum leakage current of 0.5 OºA at +25 °C. This capacitor is suitable for use in high-temperature sensors and other demanding environments.

Datasheet Summary
Powered by GS/AI

The TH3B475K010D2700 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 4.7 OºF, a voltage rating of 10 V DC, and a capacitance tolerance of ±10%. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a moisture sensitivity level of 1 and is available with RoHS-compliant terminations, including matte tin and gold options. The device is surge current tested and adheres to standard EIA 535BAAC case sizes. Its performance characteristics include a maximum ESR of 2.7 Ω at 100 kHz and a maximum leakage current of 0.5 OºA at +25 °C. This capacitor is suitable for use in high-temperature sensors and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B475K010D2700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B475K010D2700-ND
Tantalum Capacitors TH3B475K010D2700-ND
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.7Ohm

4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B475K010D2700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B475K010D2700
Capacitors - Tantalum Capacitors TH3B475K010D2700
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TH3B475K010D2700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B475K010D2700
Tantalum Capacitors TH3B475K010D2700
CAP TANT 4.7UF 10% 10V 1411

CAP TANT 4.7UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B475K010D2700-ND TH3B475K010D2700 TH3B475K010D2700
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details