Vishay Intertechnology, Inc. Tantalum Capacitors TH3B336M6R3E1700

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B336M6R3E1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B336M6R3E1700-ND
Tantalum Capacitors TH3B336M6R3E1700-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B336M6R3E1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B336M6R3E1700
Tantalum Capacitors TH3B336M6R3E1700
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B336M6R3E1700-ND TH3B336M6R3E1700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details