Vishay Intertechnology, Inc. Tantalum Capacitors TH3B336K6R3F1700

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B336K6R3F1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B336K6R3F1700-ND
Tantalum Capacitors TH3B336K6R3F1700-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B336K6R3F1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B336K6R3F1700
Tantalum Capacitors TH3B336K6R3F1700
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B336K6R3F1700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B336K6R3F1700
Capacitors - Tantalum Capacitors TH3B336K6R3F1700
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B336K6R3F1700-ND TH3B336K6R3F1700 TH3B336K6R3F1700
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Tantalum Capacitors - TIM565K020P0W-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers