The TH3B336K6R3D1700 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 33 OºF, a voltage rating of 6.3 V DC, and a capacitance tolerance of ±10%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a maximum equivalent series resistance (ESR) of 1.9 Ω at 100 kHz and is surge current tested. The product is available with RoHS-compliant terminations, including matte tin and gold options. It is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. The capacitor is also moisture sensitivity level 1, indicating a robust performance in humid environments.
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
CAP TANT 33UF 10% 6.3V 1411
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3B336K6R3D1700-ND | TH3B336K6R3D1700 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 33 microF | 33 microF |