Vishay Intertechnology, Inc. Tantalum Capacitors TH3B335M016C3000

Description
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B335M016C3000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B335M016C3000-ND
Tantalum Capacitors TH3B335M016C3000-ND
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm

3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B335M016C3000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B335M016C3000
Capacitors - Tantalum Capacitors TH3B335M016C3000
CAP TANT 3.3UF 20% 16V 1411

CAP TANT 3.3UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TH3B335M016C3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B335M016C3000
Tantalum Capacitors TH3B335M016C3000
CAP TANT 3.3UF 20% 16V 1411

CAP TANT 3.3UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B335M016C3000-ND TH3B335M016C3000 TH3B335M016C3000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details