Vishay Intertechnology, Inc. Tantalum Capacitors TH3B335K035E2500

Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2.5Ohm
Request a Quote
Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B335K035E2500 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 3.3 OºF with a tolerance of ±10% and a voltage rating of 35 VDC. This capacitor is AEC-Q200 qualified, ensuring it meets automotive-grade standards, and is 100% surge current tested. The device is available with RoHS-compliant terminations, including matte tin and gold options. It is suitable for applications in automotive, industrial, and high-temperature sensor environments. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs.

Datasheet Summary
Powered by GS/AI

The TH3B335K035E2500 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 3.3 OºF with a tolerance of ±10% and a voltage rating of 35 VDC. This capacitor is AEC-Q200 qualified, ensuring it meets automotive-grade standards, and is 100% surge current tested. The device is available with RoHS-compliant terminations, including matte tin and gold options. It is suitable for applications in automotive, industrial, and high-temperature sensor environments. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B335K035E2500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B335K035E2500-ND
Tantalum Capacitors TH3B335K035E2500-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B335K035E2500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B335K035E2500
Capacitors - Tantalum Capacitors TH3B335K035E2500
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - TH3B335K035E2500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B335K035E2500
Tantalum Capacitors TH3B335K035E2500
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B335K035E2500-ND TH3B335K035E2500 TH3B335K035E2500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Tantalum Capacitors - 1814602 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers