Vishay Intertechnology, Inc. Tantalum Capacitors TH3B335K025E3000

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B335K025E3000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B335K025E3000-ND
Tantalum Capacitors TH3B335K025E3000-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B335K025E3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B335K025E3000
Tantalum Capacitors TH3B335K025E3000
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B335K025E3000-ND TH3B335K025E3000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers