Vishay Intertechnology, Inc. Tantalum Capacitors TH3B335K020F2700

Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B335K020F2700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B335K020F2700-ND
Tantalum Capacitors TH3B335K020F2700-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B335K020F2700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B335K020F2700
Tantalum Capacitors TH3B335K020F2700
CAP TANT 3.3UF 10% 20V 1411

CAP TANT 3.3UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B335K020F2700-ND TH3B335K020F2700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS226K015P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers