Vishay Intertechnology, Inc. Tantalum Capacitors TH3B335K020E2700

Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B335K020E2700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B335K020E2700-ND
Tantalum Capacitors TH3B335K020E2700-ND
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm

3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B335K020E2700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B335K020E2700
Tantalum Capacitors TH3B335K020E2700
CAP TANT 3.3UF 10% 20V 1411

CAP TANT 3.3UF 10% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B335K020E2700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B335K020E2700
Capacitors - Tantalum Capacitors TH3B335K020E2700
CAP TANT 3.3UF 10% 20V 1411

CAP TANT 3.3UF 10% 20V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B335K020E2700-ND TH3B335K020E2700 TH3B335K020E2700
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers