Vishay Intertechnology, Inc. Tantalum Capacitors TH3B226M010F1500

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B226M010F1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B226M010F1500-ND
Tantalum Capacitors TH3B226M010F1500-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B226M010F1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B226M010F1500
Capacitors - Tantalum Capacitors TH3B226M010F1500
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - TH3B226M010F1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B226M010F1500
Tantalum Capacitors TH3B226M010F1500
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B226M010F1500-ND TH3B226M010F1500 TH3B226M010F1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details