Vishay Intertechnology, Inc. Tantalum Capacitors - TH3B226K016C1900 TH3B226K016C1900

Description
Manufacturer: Vishay Win Source Part Number: 899540-TH3B226K016C1 900 Series: TANTAMOUNT®, TH3 Operating Temperature Range: -55°C ~ 150°C Features: 22 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 1.9Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899540-TH3B226K016C1 900 Series: TANTAMOUNT®, TH3 Operating Temperature Range: -55°C ~ 150°C Features: 22 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 1.9Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B226K016C1900 - 899540-TH3B226K016C1900 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TH3B226K016C1900
899540-TH3B226K016C1900
Tantalum Capacitors - TH3B226K016C1900 899540-TH3B226K016C1900
Manufacturer: Vishay Win Source Part Number: 899540-TH3B226K016C1 900 Series: TANTAMOUNT®, TH3 Operating Temperature Range: -55°C ~ 150°C Features: 22 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 1.9Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 899540-TH3B226K016C1900
Series: TANTAMOUNT®, TH3
Operating Temperature Range: -55°C ~ 150°C
Features: 22 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 1.9Ohm
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 16V Capacitor
59-TH3B226K016C1900
Automotive SMD 22uF 16V Capacitor 59-TH3B226K016C1900
Cap Tant Solid 22uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 150°C Automotive T/R Product overview: TH3B226K016C1900 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B226K016C1900 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.9 Ohm 150°C Automotive T/R Product overview: TH3B226K016C1900 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B226K016C1900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TH3B226K016C1900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B226K016C1900-ND
Tantalum Capacitors TH3B226K016C1900-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B226K016C1900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B226K016C1900
Tantalum Capacitors TH3B226K016C1900
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B226K016C1900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3B226K016C1900
Capacitors - Tantalum Capacitors TH3B226K016C1900
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
CAP TANT 22UF 10% 16V 1411 - 874-TH3B226K016C1900 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 16V 1411
874-TH3B226K016C1900
CAP TANT 22UF 10% 16V 1411 874-TH3B226K016C1900
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 899540-TH3B226K016C1900 59-TH3B226K016C1900 TH3B226K016C1900-ND TH3B226K016C1900 TH3B226K016C1900 874-TH3B226K016C1900
Product Name Tantalum Capacitors - TH3B226K016C1900 Automotive SMD 22uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 22UF 10% 16V 1411
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1411 (3528 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M035H452 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details