Vishay Intertechnology, Inc. Tantalum Capacitors TH3B226K010E1500

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B226K010E1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B226K010E1500-ND
Tantalum Capacitors TH3B226K010E1500-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B226K010E1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B226K010E1500
Tantalum Capacitors TH3B226K010E1500
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B226K010E1500-ND TH3B226K010E1500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers