Vishay Intertechnology, Inc. Tantalum Capacitors TH3B225M025C3000

Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm
Request a Quote
Description
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B225M025C3000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 2.2 OºF with a tolerance of ±20% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It has been 100% surge current tested and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. Its moisture sensitivity level is rated at level 1, indicating good reliability in humid environments. The TH3B225M025C3000 is ideal for use in high-temperature sensors and other demanding applications.

Datasheet Summary
Powered by GS/AI

The TH3B225M025C3000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 2.2 OºF with a tolerance of ±20% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It has been 100% surge current tested and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. Its moisture sensitivity level is rated at level 1, indicating good reliability in humid environments. The TH3B225M025C3000 is ideal for use in high-temperature sensors and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B225M025C3000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B225M025C3000-ND
Tantalum Capacitors TH3B225M025C3000-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B225M025C3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B225M025C3000
Tantalum Capacitors TH3B225M025C3000
CAP TANT 2.2UF 20% 25V 1411

CAP TANT 2.2UF 20% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B225M025C3000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B225M025C3000
Capacitors - Tantalum Capacitors TH3B225M025C3000
CAP TANT 2.2UF 20% 25V 1411

CAP TANT 2.2UF 20% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B225M025C3000-ND TH3B225M025C3000 TH3B225M025C3000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Tantalum Capacitors - TDL106M035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details