Vishay Intertechnology, Inc. Tantalum Capacitors TH3B225K020E3500

Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B225K020E3500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B225K020E3500-ND
Tantalum Capacitors TH3B225K020E3500-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B225K020E3500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B225K020E3500
Tantalum Capacitors TH3B225K020E3500
CAP TANT 2.2UF 10% 20V 1411

CAP TANT 2.2UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B225K020E3500-ND TH3B225K020E3500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details