Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156M025F2000

Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote
Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B156M025F2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±20% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. The capacitor also exhibits low equivalent series resistance (ESR) and is moisture sensitivity level 1 rated, indicating good reliability in humid environments.

Datasheet Summary
Powered by GS/AI

The TH3B156M025F2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±20% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various mounting requirements. The capacitor also exhibits low equivalent series resistance (ESR) and is moisture sensitivity level 1 rated, indicating good reliability in humid environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156M025F2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156M025F2000-ND
Tantalum Capacitors TH3B156M025F2000-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B156M025F2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156M025F2000
Tantalum Capacitors TH3B156M025F2000
CAP TANT 15UF 20% 25V 1411

CAP TANT 15UF 20% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B156M025F2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B156M025F2000
Capacitors - Tantalum Capacitors TH3B156M025F2000
CAP TANT 15UF 20% 25V 1411

CAP TANT 15UF 20% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B156M025F2000-ND TH3B156M025F2000 TH3B156M025F2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814768 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details