Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156M025E2000

Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156M025E2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156M025E2000-ND
Tantalum Capacitors TH3B156M025E2000-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B156M025E2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156M025E2000
Tantalum Capacitors TH3B156M025E2000
CAP TANT 15UF 20% 25V 1411

CAP TANT 15UF 20% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B156M025E2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B156M025E2000
Capacitors - Tantalum Capacitors TH3B156M025E2000
CAP TANT 15UF 20% 25V 1411

CAP TANT 15UF 20% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B156M025E2000-ND TH3B156M025E2000 TH3B156M025E2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details