Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156K025F2000

Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156K025F2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156K025F2000-ND
Tantalum Capacitors TH3B156K025F2000-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B156K025F2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B156K025F2000
Capacitors - Tantalum Capacitors TH3B156K025F2000
CAP TANT 15UF 10% 25V 1411

CAP TANT 15UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - TH3B156K025F2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156K025F2000
Tantalum Capacitors TH3B156K025F2000
CAP TANT 15UF 10% 25V 1411

CAP TANT 15UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B156K025F2000-ND TH3B156K025F2000 TH3B156K025F2000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers