Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156K025F1400

Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156K025F1400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156K025F1400-ND
Tantalum Capacitors TH3B156K025F1400-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B156K025F1400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156K025F1400
Tantalum Capacitors TH3B156K025F1400
CAP TANT 15UF 10% 25V 1411

CAP TANT 15UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B156K025F1400-ND TH3B156K025F1400
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL225K016S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details