Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156K025D2000

Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote
Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B156K025D2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The capacitor is packaged in standard EIA case sizes and has a moisture sensitivity level of 1. Its performance characteristics include low equivalent series resistance (ESR) and reliable operation under various environmental conditions, making it a robust choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The TH3B156K025D2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 25 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The capacitor is packaged in standard EIA case sizes and has a moisture sensitivity level of 1. Its performance characteristics include low equivalent series resistance (ESR) and reliable operation under various environmental conditions, making it a robust choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156K025D2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156K025D2000-ND
Tantalum Capacitors TH3B156K025D2000-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B156K025D2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156K025D2000
Tantalum Capacitors TH3B156K025D2000
CAP TANT 15UF 10% 25V 1411

CAP TANT 15UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B156K025D2000-ND TH3B156K025D2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-225SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers