The TH3B156K020F2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 OºF with a tolerance of ±10% and a voltage rating of 20 VDC. This capacitor is AEC-Q200 qualified, ensuring reliability in automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The capacitor is suitable for use in high-temperature sensors and other demanding environments, making it a viable option for engineers seeking robust performance in compact designs.
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm
CAP TANT 15UF 10% 20V 1411
CAP TANT 15UF 10% 20V 1411
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3B156K020F2000-ND | TH3B156K020F2000 | TH3B156K020F2000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |