Vishay Intertechnology, Inc. Tantalum Capacitors TH3B155K035F4200

Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B155K035F4200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B155K035F4200-ND
Tantalum Capacitors TH3B155K035F4200-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B155K035F4200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B155K035F4200
Tantalum Capacitors TH3B155K035F4200
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B155K035F4200-ND TH3B155K035F4200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details