Vishay Intertechnology, Inc. Tantalum Capacitors TH3B155K035E4200

Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B155K035E4200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B155K035E4200-ND
Tantalum Capacitors TH3B155K035E4200-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B155K035E4200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B155K035E4200
Tantalum Capacitors TH3B155K035E4200
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B155K035E4200-ND TH3B155K035E4200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAS156K020P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details