Vishay Intertechnology, Inc. Tantalum Capacitors TH3B106M016F2000

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B106M016F2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B106M016F2000-ND
Tantalum Capacitors TH3B106M016F2000-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B106M016F2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B106M016F2000
Tantalum Capacitors TH3B106M016F2000
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B106M016F2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B106M016F2000
Capacitors - Tantalum Capacitors TH3B106M016F2000
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B106M016F2000-ND TH3B106M016F2000 TH3B106M016F2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details