Vishay Intertechnology, Inc. Tantalum Capacitors TH3B106K016C2000

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B106K016C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B106K016C2000-ND
Tantalum Capacitors TH3B106K016C2000-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1329862-TH3B106K016C2000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329862-TH3B106K016C2000
Capacitors - Tantalum Capacitors 1329862-TH3B106K016C2000
Manufacturer: Vishay Sprague Win Source Part Number: 1329862-TH3B106K016C 2000 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: Automotive Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 2Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1329862-TH3B106K016C2000
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: Automotive
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 2Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 16V Capacitor
59-TH3B106K016C2000
Automotive SMD 10uF 16V Capacitor 59-TH3B106K016C2000
Cap Tant Solid 10uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 150°C Automotive T/R Product overview: TH3B106K016C2000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B106K016C2000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 150°C Automotive T/R Product overview: TH3B106K016C2000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B106K016C2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TH3B106K016C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B106K016C2000
Tantalum Capacitors TH3B106K016C2000
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B106K016C2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3B106K016C2000
Capacitors - Tantalum Capacitors TH3B106K016C2000
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TH3B106K016C2000-ND 1329862-TH3B106K016C2000 59-TH3B106K016C2000 TH3B106K016C2000 TH3B106K016C2000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Automotive SMD 10uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details