Vishay Intertechnology, Inc. Tantalum Capacitors TH3B106K010D1800

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B106K010D1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B106K010D1800-ND
Tantalum Capacitors TH3B106K010D1800-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B106K010D1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B106K010D1800
Tantalum Capacitors TH3B106K010D1800
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B106K010D1800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B106K010D1800
Capacitors - Tantalum Capacitors TH3B106K010D1800
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B106K010D1800-ND TH3B106K010D1800 TH3B106K010D1800
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers