Vishay Intertechnology, Inc. Tantalum Capacitors TH3B105M035E4400

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B105M035E4400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B105M035E4400-ND
Tantalum Capacitors TH3B105M035E4400-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B105M035E4400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B105M035E4400
Tantalum Capacitors TH3B105M035E4400
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B105M035E4400-ND TH3B105M035E4400
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers