Vishay Intertechnology, Inc. Tantalum Capacitors TH3B105M025E5000

Description
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B105M025E5000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B105M025E5000-ND
Tantalum Capacitors TH3B105M025E5000-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B105M025E5000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B105M025E5000
Tantalum Capacitors TH3B105M025E5000
CAP TANT 1UF 20% 25V 1411

CAP TANT 1UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B105M025E5000-ND TH3B105M025E5000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Tantalum Capacitors - 1814536 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers